MACOM Attenuator - Digitally Controlled MAAD-008866-TR3000

Description
The MAAD-008866 is a 6-bit, 0.5-dB step GaAs digital attenuator in a lead-free 4mm PQFN-24LD surface mount plastic package. This device is ideally suited for use where high accuracy, very low power consumption and low intermodulation products are required. This part can be used in all 75 Ω systems operating up to 1 GHz.
Request a Quote Datasheet
Description
The MAAD-008866 is a 6-bit, 0.5-dB step GaAs digital attenuator in a lead-free 4mm PQFN-24LD surface mount plastic package. This device is ideally suited for use where high accuracy, very low power consumption and low intermodulation products are required. This part can be used in all 75 Ω systems operating up to 1 GHz.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - MAAD-008866-TR3000 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
MAAD-008866-TR3000
Attenuator - Digitally Controlled MAAD-008866-TR3000
The MAAD-008866 is a 6-bit, 0.5-dB step GaAs digital attenuator in a lead-free 4mm PQFN-24LD surface mount plastic package. This device is ideally suited for use where high accuracy, very low power consumption and low intermodulation products are required. This part can be used in all 75 Ω systems operating up to 1 GHz.

The MAAD-008866 is a 6-bit, 0.5-dB step GaAs digital attenuator in a lead-free 4mm PQFN-24LD surface mount plastic package. This device is ideally suited for use where high accuracy, very low power consumption and low intermodulation products are required. This part can be used in all 75 Ω systems operating up to 1 GHz.

Supplier's Site Datasheet
Laguna Hills, CA, United States
RF/IF and RFID - Attenuators
1220319-MAAD-008866-TR3000
RF/IF and RFID - Attenuators 1220319-MAAD-008866-TR3000
Win Source Part Number: 1220319-MAAD-008866- TR3000 Category: RF/IF and RFID>Attenuators Package: Tape & Reel Standard Package: 3,000 Impedance: 75 Ohms Frequency Range: 1 MHz ~ 5 GHz Attenuation Value: 0.5dB ~ 31.5dB Package / Case: 24-VFQFN Exposed Pad Alternative Parts (Cross-Reference): MAAD008866TR3000; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8542.39.0001 Mfr: MACOM Technology Solutions Other Names: 1465-MAAD-008866-TR3 000DKR,1465-MAAD-008 866-TR3000CT,1465-MA AD-008866-TR3000TR Base Product Number: MAAD-008866

Win Source Part Number: 1220319-MAAD-008866-TR3000
Category: RF/IF and RFID>Attenuators
Package: Tape & Reel
Standard Package: 3,000
Impedance: 75 Ohms
Frequency Range: 1 MHz ~ 5 GHz
Attenuation Value: 0.5dB ~ 31.5dB
Package / Case: 24-VFQFN Exposed Pad
Alternative Parts (Cross-Reference): MAAD008866TR3000;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
HTSUS: 8542.39.0001
Mfr: MACOM Technology Solutions
Other Names: 1465-MAAD-008866-TR3000DKR,1465-MAAD-008866-TR3000CT,1465-MAAD-008866-TR3000TR
Base Product Number: MAAD-008866

Buy Now Datasheet
75 OHM 6 BIT Attenuator - 852-MAAD-008866-TR3000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75 OHM 6 BIT Attenuator
852-MAAD-008866-TR3000
75 OHM 6 BIT Attenuator 852-MAAD-008866-TR3000
ATTENUATOR, 75 OHM, 6 BIT, 4MMPQ Product overview: MAAD-008866-TR3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 6 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 75 OHM, 6 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-008866-TR30 00 can be used for catalog matching and distributor lookup.

ATTENUATOR, 75 OHM, 6 BIT, 4MMPQ Product overview: MAAD-008866-TR3000 from MACOM Technology Solutions is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75 OHM, 6 BIT. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 75 OHM, 6 BIT. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-MAAD-008866-TR3000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Attenuators - MAAD-008866-TR3000 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Attenuators 0.5dB ~ 31.5dB 5 MHz ~ 1.218 GHz 75 Ohms 24-VFQFN Exposed Pad

RF Attenuators 0.5dB ~ 31.5dB 5 MHz ~ 1.218 GHz 75 Ohms 24-VFQFN Exposed Pad

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number MAAD-008866-TR3000 1220319-MAAD-008866-TR3000 852-MAAD-008866-TR3000 MAAD-008866-TR3000
Product Name Attenuator - Digitally Controlled RF/IF and RFID - Attenuators 75 OHM 6 BIT Attenuator Attenuators
Number of Bits 6
Frequency 0.0050 to 1 GHz 1.00E-3 to 5 GHz 0.0050 to 1.22 GHz 0.0050 to 1.22 GHz
Insertion Loss 1.35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W 8GHz SMA - UIYCA2AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details
Coaxial Attenuator - 5o2020006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
Attenuators - 2312-QPC0045SRDKR-ND - DigiKey
Specs
Attenuation 31.5 dB
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details