Spectrum Control 84A Fixed Coaxial Attenuator (2.4mm, 2 W, DC-40 GHz) F84A-10

Description
Designed to meet environmental requirements of MIL-A-3933. Ruggedized 2.4mm Connectors. Weinschel Product
Request a Quote Datasheet
Description
Designed to meet environmental requirements of MIL-A-3933. Ruggedized 2.4mm Connectors. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
84A Fixed Coaxial Attenuator (2.4mm, 2 W, DC-40 GHz) - F84A-10 - APITech
Fairview, PA, United States
84A Fixed Coaxial Attenuator (2.4mm, 2 W, DC-40 GHz)
F84A-10
84A Fixed Coaxial Attenuator (2.4mm, 2 W, DC-40 GHz) F84A-10
Designed to meet environmental requirements of MIL-A-3933. Ruggedized 2.4mm Connectors. Weinschel Product
  • Designed to meet environmental requirements of MIL-A-3933.
  • Ruggedized 2.4mm Connectors.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - F84A-10 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
F84A-10
Attenuator - Fixed Coaxial F84A-10
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number F84A-10 F84A-10
Product Name 84A Fixed Coaxial Attenuator (2.4mm, 2 W, DC-40 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-SMA-02-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 80W 6GHz - UIYCA80AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Coaxial Attenuator - 5o205000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details