Amphenol RF Attenuators ATS-2M2F-15DB5W

Description
RF Attenuators 15dB 0Hz ~ 6GHz 50 Ohms 5W N-Type In-Line Module
Request a Quote Datasheet
Description
RF Attenuators 15dB 0Hz ~ 6GHz 50 Ohms 5W N-Type In-Line Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - ARF2789-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
ARF2789-ND
Attenuators ARF2789-ND
RF Attenuators 15dB 0Hz ~ 6GHz 50 Ohms 5W N-Type In-Line Module

RF Attenuators 15dB 0Hz ~ 6GHz 50 Ohms 5W N-Type In-Line Module

Buy Now Datasheet
Attenuator - Fixed Coaxial - ATS-2M2F-15DB5W - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
ATS-2M2F-15DB5W
Attenuator - Fixed Coaxial ATS-2M2F-15DB5W
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Attenuators - ATS-2M2F-15DB5W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
ATS-2M2F-15DB5W
Attenuators ATS-2M2F-15DB5W
RF Attenuators 15dB 0 Hz ~ 6 GHz 50 Ohms 5W N-Type In-Line Module

RF Attenuators 15dB 0 Hz ~ 6 GHz 50 Ohms 5W N-Type In-Line Module

Buy Now Datasheet
RF and Wireless - Attenuators - ATS-2M2F-15DB5W - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
ATS-2M2F-15DB5W
RF and Wireless - Attenuators ATS-2M2F-15DB5W
RF ATTENUATOR 15DB 50OHM NTYPE

RF ATTENUATOR 15DB 50OHM NTYPE

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number ARF2789-ND ATS-2M2F-15DB5W ATS-2M2F-15DB5W ATS-2M2F-15DB5W
Product Name Attenuators Attenuator - Fixed Coaxial Attenuators RF and Wireless - Attenuators
Attenuation 15 dB 15 dB 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuator - Digitally Controlled - AA264-87-B - Richardson RFPD
Specs
Number of Bits 4
Frequency 0.5000 to 2 GHz
Insertion Loss 1.8 dB
View Details
Coaxial Attenuator 100W 8GHz - UIYCA100AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details