Richardson RFPD Attenuator - Digitally Controlled HMC-C584

Description
The HMC-C584 is a 0.1 GHz to 40 GHz, 5-bit, gallium arsenide (GaAs) IC digital attenuator housed in a miniature hermetic module. This wideband attenuator features 7 dB typical insertion loss, 43 dBm input IP3, and bit values of 1 dB (LSB), 2 dB, 4 dB, 8 dB, and 16 dB for a total attenuation range of 31 dB. The attenuation accuracy of the device has a ±1.0 dB typical step error. Five control voltage inputs, toggled between 0 V and 5 V, are used to select each attenuation state. Removable K-type connectors can be detached to allow direct connection of the input/output pins of the module to a microstrip or coplanar circuit.
Request a Quote Datasheet
Description
The HMC-C584 is a 0.1 GHz to 40 GHz, 5-bit, gallium arsenide (GaAs) IC digital attenuator housed in a miniature hermetic module. This wideband attenuator features 7 dB typical insertion loss, 43 dBm input IP3, and bit values of 1 dB (LSB), 2 dB, 4 dB, 8 dB, and 16 dB for a total attenuation range of 31 dB. The attenuation accuracy of the device has a ±1.0 dB typical step error. Five control voltage inputs, toggled between 0 V and 5 V, are used to select each attenuation state. Removable K-type connectors can be detached to allow direct connection of the input/output pins of the module to a microstrip or coplanar circuit.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Digitally Controlled - HMC-C584 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Digitally Controlled
HMC-C584
Attenuator - Digitally Controlled HMC-C584
The HMC-C584 is a 0.1 GHz to 40 GHz, 5-bit, gallium arsenide (GaAs) IC digital attenuator housed in a miniature hermetic module. This wideband attenuator features 7 dB typical insertion loss, 43 dBm input IP3, and bit values of 1 dB (LSB), 2 dB, 4 dB, 8 dB, and 16 dB for a total attenuation range of 31 dB. The attenuation accuracy of the device has a ±1.0 dB typical step error. Five control voltage inputs, toggled between 0 V and 5 V, are used to select each attenuation state. Removable K-type connectors can be detached to allow direct connection of the input/output pins of the module to a microstrip or coplanar circuit.

The HMC-C584 is a 0.1 GHz to 40 GHz, 5-bit, gallium arsenide (GaAs) IC digital attenuator housed in a miniature hermetic module. This wideband attenuator features 7 dB typical insertion loss, 43 dBm input IP3, and bit values of 1 dB (LSB), 2 dB, 4 dB, 8 dB, and 16 dB for a total attenuation range of 31 dB. The attenuation accuracy of the device has a ±1.0 dB typical step error. Five control voltage inputs, toggled between 0 V and 5 V, are used to select each attenuation state. Removable K-type connectors can be detached to allow direct connection of the input/output pins of the module to a microstrip or coplanar circuit.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number HMC-C584
Product Name Attenuator - Digitally Controlled
Number of Bits 5
Unlock Full Specs
to access all available technical data

Similar Products

Attenuator - Fixed Coaxial - 18AH-10 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 10 dB
View Details
Attenuator - Fixed Coaxial - 18N-20 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 20 dB
View Details
Attenuator - Fixed Coaxial - 18N-04 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
Attenuation 4 dB
View Details
Attenuator - Fixed Coaxial - 18AH-06 - Richardson RFPD
Specs
Attenuator Type Fixed
Frequency ? to 18 GHz
VSWR 1.35 :1
View Details