Arrow Electronics Attenuator - PCB Mount ATN3580-06

Description
Fixed Attenuator Pads
Request a Quote Datasheet
Description
Fixed Attenuator Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - ATN3580-06 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
ATN3580-06
Attenuator - PCB Mount ATN3580-06
Fixed Attenuator Pads

Fixed Attenuator Pads

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number ATN3580-06
Product Name Attenuator - PCB Mount
Frequency 40 GHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 2240535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 26.5 GHz
Attenuation 40 dB
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o202508S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details