Spectrum Control 44 Lab Standard Coaxial Attenuator (Type N, 18 GHz) M44-3

Description
Precision Connectors - Interface dimensions per MIL-STD-348. Test data - A certificate of test supplied with each attenuator. Hex Nut Connector - Allows for use of a torque wrench to improve connector repeatability. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Request a Quote Datasheet
Description
Precision Connectors - Interface dimensions per MIL-STD-348. Test data - A certificate of test supplied with each attenuator. Hex Nut Connector - Allows for use of a torque wrench to improve connector repeatability. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
44 Lab Standard Coaxial Attenuator (Type N, 18 GHz) - M44-3 - APITech
Fairview, PA, United States
44 Lab Standard Coaxial Attenuator (Type N, 18 GHz)
M44-3
44 Lab Standard Coaxial Attenuator (Type N, 18 GHz) M44-3
Precision Connectors - Interface dimensions per MIL-STD-348. Test data - A certificate of test supplied with each attenuator. Hex Nut Connector - Allows for use of a torque wrench to improve connector repeatability. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
    • Precision Connectors - Interface dimensions per MIL-STD-348.
    • Test data - A certificate of test supplied with each attenuator.
    • Hex Nut Connector - Allows for use of a torque wrench to improve connector repeatability.
    • Designed to meet environmental requirements of MIL-A-3933.
    • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - M44-3 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
M44-3
Attenuator - Fixed Coaxial M44-3
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number M44-3 M44-3
Product Name 44 Lab Standard Coaxial Attenuator (Type N, 18 GHz) Attenuator - Fixed Coaxial
Frequency 0.0 to 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-SMA-02-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
High IIP3 1.4 to 2.4 GHz Voltage-Controlled Variable Attenuator - SKY12235-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 1.4 to 2.4 GHz
Insertion Loss 2.5 dB
View Details
3 suppliers
Coaxial Attenuator 100W 8GHz - UIYCA100AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details