TTM Technologies Inc. Attenuators D10AA2Z4

Description
RF ATTENUATOR 2DB 50OHM 2SMD
Request a Quote Datasheet
Description
RF ATTENUATOR 2DB 50OHM 2SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 4244-D10AA2Z4TR-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 2DB 50OHM 2SMD

RF ATTENUATOR 2DB 50OHM 2SMD

Buy Now Datasheet
Attenuators - 4244-D10AA2Z4DKR-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 2DB 50OHM 2SMD

RF ATTENUATOR 2DB 50OHM 2SMD

Buy Now Datasheet
Attenuators - 4244-D10AA2Z4CT-ND - DigiKey
Thief River Falls, MN, United States
RF ATTENUATOR 2DB 50OHM 2SMD

RF ATTENUATOR 2DB 50OHM 2SMD

Buy Now Datasheet
Attenuator - PCB Mount - D10AA2Z4 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
D10AA2Z4
Attenuator - PCB Mount D10AA2Z4
This high performance Alumina (Al2O3) surface mount attenuator intended as a lower cost alternative to Aluminum Nitride (AlN) and Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for inter-stage matching, directional couplers, and for use in isolators.

This high performance Alumina (Al2O3) surface mount attenuator intended as a lower cost alternative to Aluminum Nitride (AlN) and Beryllium Oxide (BeO). The attenuator is well suited to all cellular frequency bands such as; AMPS, GSM, DCS, PCS, PHS and UMTS. The high power handling makes the part ideal for inter-stage matching, directional couplers, and for use in isolators.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 4244-D10AA2Z4TR-ND D10AA2Z4
Product Name Attenuators Attenuator - PCB Mount
Attenuation 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Passive GaAs MMIC Attenuator Family - ATN15-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
2-18 GHz (S, C, X, Ku Band) 5-bit Digital Attenuator - CMD279C3 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 5
Frequency 2 to 18 GHz
View Details
Coaxial Attenuator - 5o205005S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details