KYOCERA AVX Components Corporation Attenuators AT0603T06ECAC7

Description
RF Attenuators 6dB 0Hz ~ 20GHz 50 Ohms 1W 0603 (1608 Metric)
Request a Quote Datasheet
Description
RF Attenuators 6dB 0Hz ~ 20GHz 50 Ohms 1W 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - AT0603T06ECAC7-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 6dB 0Hz ~ 20GHz 50 Ohms 1W 0603 (1608 Metric)

RF Attenuators 6dB 0Hz ~ 20GHz 50 Ohms 1W 0603 (1608 Metric)

Buy Now Datasheet
Attenuator - PCB Mount - AT0603T06ECAC7 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
AT0603T06ECAC7
Attenuator - PCB Mount AT0603T06ECAC7
Note: This is a non-stock item. Please refer to AT0603T06ECATD and AT0603T06ECAS3 for T/R and Cut Tape versions respectively

Note: This is a non-stock item. Please refer to AT0603T06ECATD and AT0603T06ECAS3 for T/R and Cut Tape versions respectively

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number AT0603T06ECAC7-ND AT0603T06ECAC7
Product Name Attenuators Attenuator - PCB Mount
Attenuation 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Coaxial Attenuator - 5o202503N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
50 - 6000 MHz Parallel Controlled Digital Step Attenuator, 2-Bit, 6 dB Steps - QPC3223 - Qorvo
Specs
Attenuator Type Digital
Number of Bits 2
Frequency 0.0500 to 6 GHz
View Details
Jitter Attenuators - SI5342B-D11337-GMR - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details