Spectrum Control Attenuator - PCB Mount CCAAW-G15

Description
Attenuator Chip, Cryo Low Temp
Request a Quote Datasheet
Description
Attenuator Chip, Cryo Low Temp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - PCB Mount - CCAAW-G15 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - PCB Mount
CCAAW-G15
Attenuator - PCB Mount CCAAW-G15
Attenuator Chip, Cryo Low Temp

Attenuator Chip, Cryo Low Temp

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number CCAAW-G15
Product Name Attenuator - PCB Mount
Frequency 18 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
20dB DC - 40GHz MMIC Differential Attenuator - ATD20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 2312-RFSA4013TR7DKR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 16-VFQFN Exposed Pad
View Details
Coaxial Attenuator - 5o2015006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details