Pasternack Datasheets for RF Attenuators

RF attenuators are circuits that reduce the power level of a signal by a certain amount (gain), with little or no reflection. They reduce the output signal with respect to the input and measure the power reduction in decibels (dB).  
RF Attenuators: Learn more

Page: 1 2 3
Product Name Notes
PE7336-10 is a fixed 10 dB attenuator from Pasternack. This 10dB attenuator is an in-line, resistive PI attenuator pad design. Our coaxial 50 Ohm attenuator is manufactured to precise RF...

<< Prev Next >>