Pasternack Attenuators PE7395-2

Description
2 dB Fixed Attenuator, 2.92mm Ma
Request a Quote Datasheet
Description
2 dB Fixed Attenuator, 2.92mm Ma
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7395-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7395-2-ND
Attenuators 6099-PE7395-2-ND
2 dB Fixed Attenuator, 2.92mm Ma

2 dB Fixed Attenuator, 2.92mm Ma

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7395-2-ND
Product Name Attenuators
Attenuation 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA2602 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
ATN06-0067, GaAs MMIC DC to 67GHz Attenuator - ATN06-0067 - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type Connectorized; connectorized
View Details
Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 3.00E-4 to 2.5 GHz
View Details
Attenuators - 3157-ZX76-31A-PNS+-ND - DigiKey
Specs
Attenuation 0.0 to 31 dB
Package Type Module, SMA Connectors
Connectors SMA
View Details