Pasternack Attenuators PE7471-20

Description
20 dB Fixed Attenuator, 3.5mm Ma
Request a Quote Datasheet
Description
20 dB Fixed Attenuator, 3.5mm Ma
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7471-20-ND - DigiKey
Thief River Falls, MN, United States
20 dB Fixed Attenuator, 3.5mm Ma

20 dB Fixed Attenuator, 3.5mm Ma

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7471-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-8000-12000-31-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 8 GHz
View Details
Passive GaAs MMIC Attenuator Family - ATN17-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
50OHM Attenuator - 852-AV101-12LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.7000 to 1 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Attenuators - 3157-UNAT-5A+-ND - DigiKey
Specs
Attenuation 5 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers