Pasternack Attenuators PE7487-30

Description
30 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet
Description
30 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7487-30-ND - DigiKey
Thief River Falls, MN, United States
30 dB Fixed Attenuator, SMA Male

30 dB Fixed Attenuator, SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7487-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA6705 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
20dB DC-40GHz MMIC Attenuator - ATN20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 863-1292-2-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Attenuation 4 to 12 dB
Package Type SC-74, SOT-457
View Details
4 suppliers
Attenuators - 3157-YAT-1A+CT-ND - DigiKey
Specs
Attenuation 1 dB
Package Type 6-VDFN Exposed Pad
View Details
2 suppliers