Pasternack Attenuators PE7394-2

Description
2 dB Fixed Attenuator, N Male to
Request a Quote Datasheet
Description
2 dB Fixed Attenuator, N Male to
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7394-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7394-2-ND
Attenuators 6099-PE7394-2-ND
2 dB Fixed Attenuator, N Male to

2 dB Fixed Attenuator, N Male to

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7394-2-ND
Product Name Attenuators
Attenuation 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-20-20000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.0200 GHz
View Details
ATN06-0050CSP1, Chip Scale Package MMIC 50 GHz 6dB Attenuator - ATN06-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
0.01 – 4.0 GHz Seven-Bit Digital Attenuator with Serial and Parallel Drivers - SKY12343-364LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.0100 to 4 GHz
Attenuation 31.75 dB
View Details
5 suppliers
Attenuators - 3157-YAT-12A+CT-ND - DigiKey
Specs
Attenuation 12 dB
Package Type 6-VDFN Exposed Pad
View Details
2 suppliers