Pasternack Attenuators PE7391-2

Description
2 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet
Description
2 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7391-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7391-2-ND
Attenuators 6099-PE7391-2-ND
2 dB Fixed Attenuator, SMA Male

2 dB Fixed Attenuator, SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7391-2-ND
Product Name Attenuators
Attenuation 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA26A - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; Type N; 3.5mm, SMA, N
View Details
Passive GaAs MMIC Attenuator Family - ATN15-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
50OHM Attenuator - 852-SKY12332-310LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.0 to 1 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Attenuators - 3157-UNAT-10A+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers