Pasternack Attenuators PE7437-4

Description
4DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet
Description
4DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7437-4-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7437-4-ND
Attenuators 6099-PE7437-4-ND
4DB ATTN BNC 2W 4GHZ

4DB ATTN BNC 2W 4GHZ

Buy Now Datasheet
Attenuators - PE7437-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7437-4
Attenuators PE7437-4
RF Attenuators 4dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 4dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7437-4-ND PE7437-4
Product Name Attenuators Attenuators
Attenuation 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator - 5o203000124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.35 :1
View Details
Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-SMA-02-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 10W 26.5GHz - UIYCA10AS265 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 26.5 GHz
VSWR 1.35 :1
View Details