Pasternack Attenuators PE7486-6

Description
6 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet
Description
6 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7486-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7486-6-ND
Attenuators 6099-PE7486-6-ND
6 dB Fixed Attenuator, SMA Male

6 dB Fixed Attenuator, SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7486-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-1000-18000-127-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details
ATN02-0067CH, Passive GaAs MMIC Attenuator Family - ATN02-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Attenuators - AA113-310LF - 076723-AA113-310LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.0 to 1 GHz
View Details
3 suppliers
20W Attenuator - 852-BW-N10W20+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
4 suppliers