Pasternack Attenuators PE7471-7

Description
7 dB Fixed Attenuator, 3.5mm Mal
Request a Quote Datasheet
Description
7 dB Fixed Attenuator, 3.5mm Mal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7471-7-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7471-7-ND
Attenuators 6099-PE7471-7-ND
7 dB Fixed Attenuator, 3.5mm Mal

7 dB Fixed Attenuator, 3.5mm Mal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7471-7-ND
Product Name Attenuators
Attenuation 7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-4000-32000-63.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 4 GHz
View Details
Passive GaAs MMIC Attenuator Family - ATN17-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - AV102-12LF - 107178-AV102-12LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 1.7 to 2 GHz
View Details
4 suppliers
Attenuators - 3157-BW-S10W2+-ND - DigiKey
Specs
Attenuation 10 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
3 suppliers