Pasternack Attenuators PE7429-4

Description
4DB ATTN 2.92MM 0.5W 40GHZ
Request a Quote Datasheet
Description
4DB ATTN 2.92MM 0.5W 40GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7429-4-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7429-4-ND
Attenuators 6099-PE7429-4-ND
4DB ATTN 2.92MM 0.5W 40GHZ

4DB ATTN 2.92MM 0.5W 40GHZ

Buy Now Datasheet
Attenuators - PE7429-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7429-4
Attenuators PE7429-4
RF Attenuators 4dB 0 Hz ~ 40 GHz 500mW 2.92mm In-Line Module

RF Attenuators 4dB 0 Hz ~ 40 GHz 500mW 2.92mm In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7429-4-ND PE7429-4
Product Name Attenuators Attenuators
Attenuation 4 dB 4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-FW-3A+-ND - DigiKey
Specs
Attenuation 3 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
3 suppliers
Passive GaAs MMIC Attenuator Family - ATN13-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 12.4GHz - UIYCA10AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details