Pasternack Attenuators PE7430-9

Description
9DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet
Description
9DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7430-9-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7430-9-ND
Attenuators 6099-PE7430-9-ND
9DB ATTN 2.92MM 2W 40GHZ

9DB ATTN 2.92MM 2W 40GHZ

Buy Now Datasheet
Attenuators - PE7430-9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7430-9
Attenuators PE7430-9
RF Attenuators 9dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

RF Attenuators 9dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7430-9-ND PE7430-9
Product Name Attenuators Attenuators
Attenuation 9 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Attenuator, 16-Channel, 1 MHz to 8 GHz, 95 dB, 1U, SMA - ZT16DAT-8G95S - Mini-Circuits
Specs
Frequency 1.00E-3 to 8 GHz
Insertion Loss 4 to 13 dB
Attenuation 0.0 to 95 dB
View Details
4dB DC-40GHz MMIC Attenuator - ATN04-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 18GHz - UIYCA10AN18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details