Pasternack Attenuators PE7433-20

Description
CTN ROTARY ATTN 0-20DB 7-10GHZ
Request a Quote Datasheet
Description
CTN ROTARY ATTN 0-20DB 7-10GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7433-20-ND - DigiKey
Thief River Falls, MN, United States
CTN ROTARY ATTN 0-20DB 7-10GHZ

CTN ROTARY ATTN 0-20DB 7-10GHZ

Buy Now Datasheet
Attenuators - PE7433-20 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7433-20
Attenuators PE7433-20
RF Attenuators 0dB ~ 20dB 7 GHz ~ 10 GHz 50 Ohms 5W Module, SMA Connectors

RF Attenuators 0dB ~ 20dB 7 GHz ~ 10 GHz 50 Ohms 5W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7433-20-ND PE7433-20
Product Name Attenuators Attenuators
Attenuation 0.0 to 20 dB 0.0 to 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-PAT-15+DKR-ND - DigiKey
Specs
Attenuation 15 dB
Package Type 4-SMD, Flat Leads
View Details
Chip Scale Package MMIC DC - 70 GHz 10dB Attenuator - ATN10-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 10W 6GHz N - UIYCA10AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details