Pasternack Attenuators PE7485-30

Description
Low PIM 30dB Fixed Attenuator 4.
Request a Quote Datasheet
Description
Low PIM 30dB Fixed Attenuator 4.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7485-30-ND - DigiKey
Thief River Falls, MN, United States
Low PIM 30dB Fixed Attenuator 4.

Low PIM 30dB Fixed Attenuator 4.

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7485-30-ND
Product Name Attenuators
Attenuation 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Attenuatorsuators - NPRA-20-18000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0200 GHz
Insertion Loss 8 dB
View Details
Passive GaAs MMIC DC - 40 GHz 20 dB Attenuator - ATN20-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Fixed Attenuator Pads - ATN3590-06 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 6 dB
View Details
5 suppliers
Attenuators - 3157-BW-S9W5+-ND - DigiKey
Specs
Attenuation 9 dB
Package Type SMA In-Line Module
Connectors SMA
View Details