Pasternack Attenuators PE7396-5

Description
5 dB Fixed Attenuator, 75 Ohm F
Request a Quote Datasheet
Description
5 dB Fixed Attenuator, 75 Ohm F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7396-5-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7396-5-ND
Attenuators 6099-PE7396-5-ND
5 dB Fixed Attenuator, 75 Ohm F

5 dB Fixed Attenuator, 75 Ohm F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7396-5-ND
Product Name Attenuators
Attenuation 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-500-40000-31.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 0.5000 GHz
View Details
2dB DC-40GHz MMIC Attenuator - ATN02-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3580-12 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 12 dB
View Details
6 suppliers
5W Attenuator - 852-BW-S20W5+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
3 suppliers