Pasternack Attenuators PE7403-30

Description
RF Attenuators 30dB 0Hz ~ 65GHz 50 Ohms 1W Module
Request a Quote Datasheet
Description
RF Attenuators 30dB 0Hz ~ 65GHz 50 Ohms 1W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7403-30-ND - DigiKey
Thief River Falls, MN, United States
RF Attenuators 30dB 0Hz ~ 65GHz 50 Ohms 1W Module

RF Attenuators 30dB 0Hz ~ 65GHz 50 Ohms 1W Module

Buy Now Datasheet
Attenuators - PE7403-30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7403-30
Attenuators PE7403-30
RF Attenuators 30dB 0 Hz ~ 65 GHz 50 Ohms 1W Module

RF Attenuators 30dB 0 Hz ~ 65 GHz 50 Ohms 1W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7403-30-ND PE7403-30
Product Name Attenuators Attenuators
Attenuation 30 dB 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342B-D09634-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 2W – N DC-6GHz - UIYCA2AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o2025018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.4 :1
View Details