Pasternack Attenuators PE7428-06

Description
6 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet
Description
6 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7428-06-ND - DigiKey
Thief River Falls, MN, United States
6 dB Fixed Attenuator, SMA Male

6 dB Fixed Attenuator, SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7428-06-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Thermopad®: Temperature Variable Attenuators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Frequency 36 GHz
Attenuation 1 to 10 dB
View Details
RF Attenuators - 2823268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 3 GHz
View Details
1dB DC-40GHz MMIC Attenuator - ATN01-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
2 - 31 GHz Voltage Variable Attenuator, Packaged - TGL2767-SM - Qorvo
Specs
Attenuator Type Variable
Frequency 2 to 31 GHz
Insertion Loss 2 dB
View Details
2 suppliers