Pasternack Attenuators PE7467-9

Description
9 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet
Description
9 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7467-9-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7467-9-ND
Attenuators 6099-PE7467-9-ND
9 dB Fixed Attenuator, SMA Male

9 dB Fixed Attenuator, SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7467-9-ND
Product Name Attenuators
Attenuation 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-10-18000-63-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 0.0100 GHz
View Details
Passive GaAs MMIC Attenuator Family - ATN20-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3590-12 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 12 dB
View Details
5 suppliers
1 dB Fixed Attenuator, DC - 40000 MHz, 50Ω - BW-K1-2W44+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 40 GHz
VSWR 1.12 to 1.5 :1
View Details
2 suppliers