Pasternack Attenuators PE7467-8

Description
8 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet
Description
8 dB Fixed Attenuator, SMA Male
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7467-8-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7467-8-ND
Attenuators 6099-PE7467-8-ND
8 dB Fixed Attenuator, SMA Male

8 dB Fixed Attenuator, SMA Male

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7467-8-ND
Product Name Attenuators
Attenuation 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA1810 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Chip Scale Package MMIC DC - 70 GHz 8dB Attenuator - ATN08-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3580-09 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 9 dB
View Details
6 suppliers
9 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-9+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 6.9 to 10.1 dB
View Details
2 suppliers