Pasternack Attenuators PE7443-99

Description
ROTARY ATTN 0-99DB DC-8GHZ
Request a Quote Datasheet
Description
ROTARY ATTN 0-99DB DC-8GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7443-99-ND - DigiKey
Thief River Falls, MN, United States
ROTARY ATTN 0-99DB DC-8GHZ

ROTARY ATTN 0-99DB DC-8GHZ

Buy Now Datasheet
Attenuators - PE7443-99 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7443-99
Attenuators PE7443-99
RF Attenuators 0dB ~ 99dB 0 Hz ~ 8 GHz 50 Ohms 2W Module, SMA Connectors

RF Attenuators 0dB ~ 99dB 0 Hz ~ 8 GHz 50 Ohms 2W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7443-99-ND PE7443-99
Product Name Attenuators Attenuators
Attenuation 0.0 to 99 dB 0.0 to 99 dB
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-SMA-02-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 50W - UIYCA50AN6 - UIY Inc.
Specs
Attenuator Type Fixed
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
Coaxial Attenuator - 5o20208N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.3 :1
View Details