Pasternack Attenuators PE7390-15

Description
15 dB Fixed Attenuator, N Male t
Request a Quote Datasheet
Description
15 dB Fixed Attenuator, N Male t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7390-15-ND - DigiKey
Thief River Falls, MN, United States
15 dB Fixed Attenuator, N Male t

15 dB Fixed Attenuator, N Male t

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7390-15-ND
Product Name Attenuators
Attenuation 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-2000-18000-15-1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 1
Frequency 2 GHz
View Details
ATN05-00110CH, Passive GaAs MMIC Attenuator Family - ATN05-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3580-15 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 15 dB
View Details
4 suppliers
Attenuators - 3157-RCAT-08+-ND - DigiKey
Specs
Attenuation 8 dB
Package Type 4-SMD, No Lead
View Details