Pasternack Attenuators PE7444-69

Description
ROTARY ATTN 0-69DB DC-18GHZ
Request a Quote Datasheet
Description
ROTARY ATTN 0-69DB DC-18GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7444-69-ND - DigiKey
Thief River Falls, MN, United States
ROTARY ATTN 0-69DB DC-18GHZ

ROTARY ATTN 0-69DB DC-18GHZ

Buy Now Datasheet
Attenuators - PE7444-69 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7444-69
Attenuators PE7444-69
RF Attenuators 0dB ~ 69dB 0 Hz ~ 18 GHz 50 Ohms 2W Module, SMA Connectors

RF Attenuators 0dB ~ 69dB 0 Hz ~ 18 GHz 50 Ohms 2W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7444-69-ND PE7444-69
Product Name Attenuators Attenuators
Attenuation 0.0 to 69 dB 0.0 to 69 dB
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohms Attenuators - N7A0305 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.25 :1
View Details
3dB DC - 40GHz MMIC Differential Attenuator - ATD03-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
High IIP3 2.1 to 3.1 GHz Voltage-Controlled Variable Attenuator - SKY12233-11 - Skyworks Solutions, Inc.
Specs
Attenuator Type Variable
Frequency 2.1 to 3.1 GHz
Insertion Loss 1.5 dB
View Details
5 suppliers
Attenuators - 3157-BW-N9W5+-ND - DigiKey
Specs
Attenuation 9 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details