Pasternack Attenuators PE7429-1

Description
1DB ATTN 2.92MM 0.5W 40GHZ
Request a Quote Datasheet
Description
1DB ATTN 2.92MM 0.5W 40GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7429-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7429-1-ND
Attenuators 6099-PE7429-1-ND
1DB ATTN 2.92MM 0.5W 40GHZ

1DB ATTN 2.92MM 0.5W 40GHZ

Buy Now Datasheet
Attenuators - PE7429-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7429-1
Attenuators PE7429-1
RF Attenuators 1dB 0 Hz ~ 40 GHz 500mW 2.92mm In-Line Module

RF Attenuators 1dB 0 Hz ~ 40 GHz 500mW 2.92mm In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7429-1-ND PE7429-1
Product Name Attenuators Attenuators
Attenuation 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

ATN01-00110CH, Passive GaAs MMIC Attenuator Family - ATN01-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Digitally Controlled Attenuators - NDA-0-18000-110-10 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 10
Frequency 0.0 GHz
View Details
Fixed Attenuator Pads - ATN3590-05 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 5 dB
View Details
5 suppliers
Coaxial Attenuator 10W 12.4GHz - UIYCA10AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details