Pasternack Attenuators PE7434-40

Description
ROTARY ATTN 0-40DB 8-12.4GHZ
Request a Quote Datasheet
Description
ROTARY ATTN 0-40DB 8-12.4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7434-40-ND - DigiKey
Thief River Falls, MN, United States
ROTARY ATTN 0-40DB 8-12.4GHZ

ROTARY ATTN 0-40DB 8-12.4GHZ

Buy Now Datasheet
Attenuators - PE7434-40 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7434-40
Attenuators PE7434-40
RF Attenuators 0dB ~ 40dB 8 GHz ~ 12.4 GHz 50 Ohms 5W Module, SMA Connectors

RF Attenuators 0dB ~ 40dB 8 GHz ~ 12.4 GHz 50 Ohms 5W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7434-40-ND PE7434-40
Product Name Attenuators Attenuators
Attenuation 0.0 to 40 dB 0.0 to 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-ZX76-31R75PP-S+-ND - DigiKey
Specs
Attenuation 31.5 dB
Package Type Module, SMA Connectors
Connectors SMA
View Details
ATN06-0067CH, Passive GaAs MMIC Attenuator Family - ATN06-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details