Pasternack Attenuators PE7430-1

Description
1DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet
Description
1DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7430-1-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7430-1-ND
Attenuators 6099-PE7430-1-ND
1DB ATTN 2.92MM 2W 40GHZ

1DB ATTN 2.92MM 2W 40GHZ

Buy Now Datasheet
Attenuators - PE7430-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7430-1
Attenuators PE7430-1
RF Attenuators 1dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

RF Attenuators 1dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7430-1-ND PE7430-1
Product Name Attenuators Attenuators
Attenuation 1 dB 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-UNAT-6A+-ND - DigiKey
Specs
Attenuation 6 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
3 suppliers
ATN10-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN10-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W 12.4GHz SMA - UIYCA2AS124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details