Pasternack Attenuators PE7371-20

Description
20 dB Fixed Attenuator, N Female
Request a Quote Datasheet
Description
20 dB Fixed Attenuator, N Female
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7371-20-ND - DigiKey
Thief River Falls, MN, United States
20 dB Fixed Attenuator, N Female

20 dB Fixed Attenuator, N Female

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7371-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA4030 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.35 :1
View Details
Passive GaAs MMIC DC - 40 GHz 15dB Attenuator - ATN15-0040CH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type bare-die
View Details
Attenuator - Digitally Controlled - AA210-25LF - Richardson RFPD
Specs
Number of Bits 4
Frequency 3.00E-4 to 2 GHz
Insertion Loss 1.3 dB
View Details
5 suppliers
8000 MHZ Attenuator - 852-GAT-1+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 8 GHz
Package Type Tape & Reel (TR)
View Details
2 suppliers