Pasternack Attenuators PE7471-6

Description
6 dB Fixed Attenuator, 3.5mm Mal
Request a Quote Datasheet
Description
6 dB Fixed Attenuator, 3.5mm Mal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7471-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7471-6-ND
Attenuators 6099-PE7471-6-ND
6 dB Fixed Attenuator, 3.5mm Mal

6 dB Fixed Attenuator, 3.5mm Mal

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7471-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-K1-QAT+-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 6-TDFN Exposed Pad
View Details
Coaxial Attenuator 2W – N DC-3GHz - UIYCA2AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Coaxial Attenuator - 5o2010000 - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.3 :1
View Details
RF Attenuators - 2823253 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 18 GHz
View Details