Pasternack Attenuators PE7369-6

Description
6 dB Fixed Attenuator, N Female
Request a Quote Datasheet
Description
6 dB Fixed Attenuator, N Female
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7369-6-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7369-6-ND
Attenuators 6099-PE7369-6-ND
6 dB Fixed Attenuator, N Female

6 dB Fixed Attenuator, N Female

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7369-6-ND
Product Name Attenuators
Attenuation 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA6710 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
ATN10-00110CH, Passive GaAs MMIC Attenuator Family - ATN10-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuators - 3157-ZX76-15R5A-PPS+-ND - DigiKey
Specs
Attenuation 0.0 to 15.5 dB
Package Type Module, SMA Connectors
Connectors SMA
View Details