Pasternack Attenuators PE7380-20

Description
20 dB Fixed Attenuator, 7/16 DIN
Request a Quote Datasheet
Description
20 dB Fixed Attenuator, 7/16 DIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7380-20-ND - DigiKey
Thief River Falls, MN, United States
20 dB Fixed Attenuator, 7/16 DIN

20 dB Fixed Attenuator, 7/16 DIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7380-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NCA10-2-18-40 - kTB Solutions
Specs
Attenuator Type Variable
Frequency 2 GHz
Attenuation 0.0 to 40 dB
View Details
4dB DC-40GHz MMIC Attenuator - ATN04-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Attenuators - 3157-VAT-2W2+-ND - DigiKey
Specs
Attenuation 2 dB
Package Type SMA In-Line Module
Connectors SMA
View Details
2 suppliers