Pasternack Attenuators PE7429-10

Description
10DB ATTN 2.92MM 0.5W 40GHZ
Request a Quote Datasheet
Description
10DB ATTN 2.92MM 0.5W 40GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7429-10-ND - DigiKey
Thief River Falls, MN, United States
10DB ATTN 2.92MM 0.5W 40GHZ

10DB ATTN 2.92MM 0.5W 40GHZ

Buy Now Datasheet
Attenuators - PE7429-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7429-10
Attenuators PE7429-10
RF Attenuators 10dB 0 Hz ~ 40 GHz 500mW 2.92mm In-Line Module

RF Attenuators 10dB 0 Hz ~ 40 GHz 500mW 2.92mm In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7429-10-ND PE7429-10
Product Name Attenuators Attenuators
Attenuation 10 dB 10 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-LAT-30+TR-ND - DigiKey
Specs
Attenuation 30 dB
Package Type TO-253-4, TO-253AA
View Details
Chip Scale Package MMIC DC - 70 GHz 10dB Attenuator - ATN10-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - ARM-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 2W 18GHz SMA - UIYCA2AS18 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.3 :1
View Details