Pasternack Attenuators PE7484-40

Description
Low PIM 40dB Fixed Attenuator N-
Request a Quote Datasheet
Description
Low PIM 40dB Fixed Attenuator N-
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7484-40-ND - DigiKey
Thief River Falls, MN, United States
Low PIM 40dB Fixed Attenuator N-

Low PIM 40dB Fixed Attenuator N-

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7484-40-ND
Product Name Attenuators
Attenuation 40 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-500-18000-62-2 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 2
Frequency 0.5000 GHz
View Details
Passive GaAs MMIC DC - 40 GHz 15 dB Attenuator - ATN15-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Fixed Attenuator Pads - ATN3580-01 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 1 dB
View Details
6 suppliers
Attenuators - 3157-BW-S50W2+-ND - DigiKey
Specs
Attenuation 50 dB
Package Type Connectorized; SMA In-Line Module
Connectors SMA
View Details
2 suppliers