Pasternack Attenuators PE7403-2

Description
RF Attenuators 2dB 0Hz ~ 65GHz 50 Ohms 1W Module
Request a Quote Datasheet
Description
RF Attenuators 2dB 0Hz ~ 65GHz 50 Ohms 1W Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7403-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7403-2-ND
Attenuators 6099-PE7403-2-ND
RF Attenuators 2dB 0Hz ~ 65GHz 50 Ohms 1W Module

RF Attenuators 2dB 0Hz ~ 65GHz 50 Ohms 1W Module

Buy Now Datasheet
Attenuators - PE7403-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7403-2
Attenuators PE7403-2
RF Attenuators 2dB 0 Hz ~ 65 GHz 50 Ohms 1W Module

RF Attenuators 2dB 0 Hz ~ 65 GHz 50 Ohms 1W Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7403-2-ND PE7403-2
Product Name Attenuators Attenuators
Attenuation 2 dB 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

6000 MHZ Attenuator - 852-VAT-3A+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 6 GHz
Package Type Box
View Details
3 suppliers
Passive GaAs MMIC DC - 40 GHz 15 dB Attenuator - ATN15-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 300W 6GHz - UIYCA300AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details