Pasternack Attenuators PE7403-9

Description
RF Attenuators 9dB 0 Hz ~ 65 GHz 50 Ohms 1W Module
Datasheet
Description
RF Attenuators 9dB 0 Hz ~ 65 GHz 50 Ohms 1W Module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - PE7403-9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7403-9
Attenuators PE7403-9
RF Attenuators 9dB 0 Hz ~ 65 GHz 50 Ohms 1W Module

RF Attenuators 9dB 0 Hz ~ 65 GHz 50 Ohms 1W Module

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category RF Attenuators
Product Number PE7403-9
Product Name Attenuators
Attenuator Type Variable
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-BW-N4W5+-ND - DigiKey
Specs
Attenuation 4 dB
Package Type N-Type In-Line Module
Connectors Type N
View Details
Chip Scale Package MMIC DC - 70 GHz 20dB Attenuator - ATN20-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
Variable Attenuators - AUM-15A - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1 to 8 GHz
Insertion Loss 0.5000 dB
View Details
Coaxial Attenuator 100W - UIYCA100AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details