Pasternack Attenuators PE7435-30

Description
ROTARY ATTN 0-30DB 12.4-18GHZ
Request a Quote Datasheet
Description
ROTARY ATTN 0-30DB 12.4-18GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7435-30-ND - DigiKey
Thief River Falls, MN, United States
ROTARY ATTN 0-30DB 12.4-18GHZ

ROTARY ATTN 0-30DB 12.4-18GHZ

Buy Now Datasheet
Attenuators - PE7435-30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7435-30
Attenuators PE7435-30
RF Attenuators 0dB ~ 30dB 12.4 GHz ~ 18 GHz 50 Ohms 5W Module, SMA Connectors

RF Attenuators 0dB ~ 30dB 12.4 GHz ~ 18 GHz 50 Ohms 5W Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7435-30-ND PE7435-30
Product Name Attenuators Attenuators
Attenuation 0.0 to 30 dB 0.0 to 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

20W Attenuator - 852-BW-S10W20+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
3 suppliers
ATN00-0067CH, Passive GaAs MMIC Attenuator Family - ATN00-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-3 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 6GHz SMA - UIYCA5AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details