Pasternack Attenuators PE7437-9

Description
9DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet
Description
9DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7437-9-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7437-9-ND
Attenuators 6099-PE7437-9-ND
9DB ATTN BNC 2W 4GHZ

9DB ATTN BNC 2W 4GHZ

Buy Now Datasheet
Attenuators - PE7437-9 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7437-9
Attenuators PE7437-9
RF Attenuators 9dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

RF Attenuators 9dB 0 Hz ~ 4 GHz 50 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7437-9-ND PE7437-9
Product Name Attenuators Attenuators
Attenuation 9 dB 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Attenuators - 3157-RCAT-00+TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type 4-SMD, No Lead
View Details
ATN00-0067CH, Passive GaAs MMIC Attenuator Family - ATN00-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 10W 6GHz SMA - UIYCA10AS6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details