Pasternack Attenuators PE7380-3

Description
3 dB Fixed Attenuator, 7/16 DIN
Request a Quote Datasheet
Description
3 dB Fixed Attenuator, 7/16 DIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7380-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7380-3-ND
Attenuators 6099-PE7380-3-ND
3 dB Fixed Attenuator, 7/16 DIN

3 dB Fixed Attenuator, 7/16 DIN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7380-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Manually Variable Attenuators - NSA18A - kTB Solutions
Specs
Attenuator Type Variable
Frequency 0.0 GHz
Connectors SMA; SMA
View Details
20dB DC - 40GHz MMIC Differential Attenuator - ATD20-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
Fixed Attenuator Pads - ATN3580-30 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 30 dB
View Details
5 suppliers
1 dB Fixed Attenuator, DC - 40000 MHz, 50Ω - BW-K1-2W44+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 40 GHz
VSWR 1.12 to 1.5 :1
View Details
2 suppliers