Pasternack Attenuators PE7438-8

Description
8DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet
Description
8DB ATTN BNC 2W 4GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7438-8-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7438-8-ND
Attenuators 6099-PE7438-8-ND
8DB ATTN BNC 2W 4GHZ

8DB ATTN BNC 2W 4GHZ

Buy Now Datasheet
Attenuators - PE7438-8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7438-8
Attenuators PE7438-8
RF Attenuators 8dB 0 Hz ~ 4 GHz 75 Ohms 2W BNC In-Line Module

RF Attenuators 8dB 0 Hz ~ 4 GHz 75 Ohms 2W BNC In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7438-8-ND PE7438-8
Product Name Attenuators Attenuators
Attenuation 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

5W Attenuator - 852-BW-S30W5+ - ERSAELECTRONICS PTE. LTD.
Specs
Frequency 0.0 to 18 GHz
Package Type Box
View Details
3 suppliers
6dB DC-40GHz MMIC Attenuator - ATN06-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator 5W 8GHz SMA - UIYCA5AS8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.2 :1
View Details