Pasternack Attenuators PE7448-3

Description
3dB DC Bias Attenuator, N Male t
Request a Quote Datasheet
Description
3dB DC Bias Attenuator, N Male t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7448-3-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7448-3-ND
Attenuators 6099-PE7448-3-ND
3dB DC Bias Attenuator, N Male t

3dB DC Bias Attenuator, N Male t

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7448-3-ND
Product Name Attenuators
Attenuation 3 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-4000-8000-63.75-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 4 GHz
View Details
ATN09-0067CH, Passive GaAs MMIC Attenuator Family - ATN09-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Fixed Attenuator Pads - ATN3590-04 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 4 dB
View Details
5 suppliers
Attenuators - 3157-RCAT-09+-ND - DigiKey
Specs
Attenuation 9 dB
Package Type 4-SMD, No Lead
View Details