Pasternack Attenuators PE7396-2

Description
2 dB Fixed Attenuator, 75 Ohm F
Request a Quote Datasheet
Description
2 dB Fixed Attenuator, 75 Ohm F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7396-2-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7396-2-ND
Attenuators 6099-PE7396-2-ND
2 dB Fixed Attenuator, 75 Ohm F

2 dB Fixed Attenuator, 75 Ohm F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7396-2-ND
Product Name Attenuators
Attenuation 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-7000-9000-32-0.25 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.2500
Frequency 7 GHz
View Details
6dB DC-40GHz MMIC Attenuator - ATN06-0040BH - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Connectorized; connectorized
View Details
Fixed Attenuator Pads - ATN3580-01 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 1 dB
View Details
6 suppliers
Attenuators - 3157-LAT-0+TR-ND - DigiKey
Specs
Attenuation 0.0 dB
Package Type TO-253-4, TO-253AA
View Details
2 suppliers