Pasternack Attenuators PE7385-20

Description
20 dB Fixed Attenuator, N Male t
Request a Quote Datasheet
Description
20 dB Fixed Attenuator, N Male t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7385-20-ND - DigiKey
Thief River Falls, MN, United States
20 dB Fixed Attenuator, N Male t

20 dB Fixed Attenuator, N Male t

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7385-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA4005 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.4 :1
View Details
ATN-67CH-KIT, Passive GaAs MMIC Attenuator Family - ATN-67CH-KIT - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type evaluation-kit
View Details
Attenuators - 3157-HAT-12A+-ND - DigiKey
Specs
Attenuation 12 dB
Package Type BNC In-Line Module
Connectors BNC
View Details
3 suppliers