Pasternack Attenuators PE7430-8

Description
8DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet
Description
8DB ATTN 2.92MM 2W 40GHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7430-8-ND - DigiKey
Thief River Falls, MN, United States
Attenuators
6099-PE7430-8-ND
Attenuators 6099-PE7430-8-ND
8DB ATTN 2.92MM 2W 40GHZ

8DB ATTN 2.92MM 2W 40GHZ

Buy Now Datasheet
Attenuators - PE7430-8 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
PE7430-8
Attenuators PE7430-8
RF Attenuators 8dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

RF Attenuators 8dB 0 Hz ~ 40 GHz 2W 2.92mm In-Line Module

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 6099-PE7430-8-ND PE7430-8
Product Name Attenuators Attenuators
Attenuation 8 dB 8 dB
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-2000-18000-60-0.1 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.1000
Frequency 2 GHz
View Details
Attenuators - 2312-QPC4043TR7TR-ND - DigiKey
Specs
Attenuation 31 dB
Package Type 16-VFLGA Exposed Pad
View Details
ATN06-0067CH, Passive GaAs MMIC Attenuator Family - ATN06-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details