Pasternack Attenuators PE7490-20

Description
20 dB Fixed Attenuator, NEX10 Ma
Request a Quote Datasheet
Description
20 dB Fixed Attenuator, NEX10 Ma
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 6099-PE7490-20-ND - DigiKey
Thief River Falls, MN, United States
20 dB Fixed Attenuator, NEX10 Ma

20 dB Fixed Attenuator, NEX10 Ma

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 6099-PE7490-20-ND
Product Name Attenuators
Attenuation 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

ColorConnect Attenuators - AT-292-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Coaxial Attenuator 2W – N DC-12.4GHz - UIYCA2AN124 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.3 :1
View Details
SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Coaxial Attenuator - 5o20203S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.15 :1
View Details